Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
NID, 2xTP 4xSFP SA Bundle
(2) 10/100/1000Mbps RJ-45 ports with
(4) 100/1000Mbps SFP ports
Description
Transition Networksâ managed S3290 NID provides advanced packet performance metering and service creation directly at the customer premises and cell sites. The S3290 is optimized for business Ethernet and mobile backhaul deployments.
The S3290 is a multi-service NID that provides SLA-assurance and advanced fault management that is MEF CE2.0 certified. The S3290 supports advanced features and numerous security features. The S3290 can be managed and provisioned with Transition Networks Converge™ EMS or via Web, CLI and SNMP (v1, v2c & v3). The S3290 offers AC or DC power inputs for operation in a variety of environments. The SFP ports support 100Mbps, 1000Mbps or SGMII SFPs. CWDM and Bi-Di SFPs are also supported, allowing for flexible network architectures.
Features
- Any port can be network (NNI) or client (UNI)
- MPLS-TP
- SNMP v1, v2c, and v3
- IPv6 and IPv4 support
- VLAN (802.1Q) in-Q (C-Tag / S-Tag)
- RMON and SYSLOG
- OAM Support:
- IEEE 802.3ah Link OAM.
- IEEE 802.1ag Service OAM and
- ITU Y.1731 Performance Monitoring
- Protection:
- ITU G.8032/G.8031
- IEEE RSTP, MSTP
- IEEE 1588v2
- DC or AC power input
- Jumbo Frame Support (10K)
- Fan-less design
- Wire speed loopbacks
- RFC 2544 and Y.1564 Traffic Generation and Reports
- SLA Enforcement Performance statistics
Software Features
- E-LINE (EPL and EVPL), E-LAN (EP-LAN and EVP-LAN), E-ACCESS (ACCESS EPL and EVPL)E-TREE (EP-TREE and EVP-TREE)
- UNI or NNI configuration
- TOS/DiffServ
- Quality of Service (802.1p): 8 queues; strict priority and WRR, shaping, policing, P-bit and DSCP
- Management via Converge™ EMS, CLI, Web, SSH/SSL and SNMP (V1, V2, &V3)
- Port configuration, status, statistics and monitoring
- RADIUS, TACACS+ and ACL
- Remote backup / restore configuration
- Remote firmware upgrades
- Alarms via SYSLOG & SNMP
- Remote loopbacks
- L2CP
- LLDP
- Diagnostic Monitoring Interface
- SFF-8472
- Dying/Last Gasp
- Port Mirroring
- Link Aggregation Control Protocol (LACP)
Show product on manufacturers website: https://www.lantronix.com/products/
Lieferzeit | 5-10 Werktage |
---|---|
Systeme | Lantronix / Transition Networks |
Medienobjekte |