Pack of (20) TN-SFP-10G-SR 10GBase-SR, SFP+ with DMI 850nm multimode (LC) [300/82/33 m; 985/269/108 ft.] Link Budget: 4.0 dB

Artikelnummer
TN-SFP-10G-SR-PK
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

Applications include: 10G Ethernet Switches and Routers and Metro Edge Switching.

Features

  • SFP+ Optical Transceiver with LC connector
  • 10G Small Form-Factor Pluggable (SFP+) MSA Compliant
  • Compliant with IEEE 802.3ae 10GBase-SR/LR/LRM
  • SFF-8472 Digital Diagnostic Function (DMI)
  • Maximum Link Length of 100 km
  • Single +3.3V Power Supply
  • RoHS Compliant

    Standards

    • IEEE 802.3z
    • IEEE 802.3
    • IEEE 802.3ae

    Output Wavelength

    • -5.5nm < λc < +7.5nm

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C
    • Storage: -40°C to 85°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11; UL Listed (specific SKUs only)

    Warranty

    • Lifetime

Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Medienobjekte