Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
Redundant -48 VDC Power Supply Module for 19-Slot ION Chassis
Artikelnummer
IONPS-D-R1
The ION Platform is an intelligent, high-density, multi-protocol system supporting a variety of network interface devices. Designed for both carrier class and enterprise network applications where multiple points of fiber integration and secure network management of the fiber interface devices is essential.
The ION chassis can support up to two power supply modules which mount in the rear of the chassis. A single power supply can be used to power all the devices installed in the chassis; however the system can be made redundant with the use of a second power supply. Configuration options include an instant fail-over mode as well as a load-sharing mode.
- Up to 2 power supply modules can be used in the 19-slot ION chassis, ION219-D
- PWR(Power): Indicates the power supply module is providing power to the ION chassis
- Width: 8.3” [211 mm]
- Depth: 9” [229 mm]
- Height: 3.4” [86 mm]
- 48 VDC (40-60 VDC) @ 5A
- Operating: 0°C to 50°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 2 lbs. [0.98 kg]
- 40,00 MIL-HDBK-217F hours
- 110,000 Bellcore hours
- UL Listed (UL60950)
- FCC Class A,
- CISPR Class A
- CE Mark
- Lifetime
Application
Status LEDs
Dimensions
Power Input
Environment
Weight
MTBF
Certifications
Warranty
Lieferzeit | 5-10 Werktage |
---|---|
Systeme | Lantronix / Transition Networks |
Medienobjekte |