Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBG2 - FO Premium splice module 12x E2000 MM 3U/7HP with pigtails 50/125µ OM3

Quick Overview

The tBG II – FO splice module 3U/7HP is intended for the installation in tBG II - subracks (for 12 x modules).

Features:

  • Available for all standard FO connectors: E2000, FC/PC, LC, SC and ST 
  • Integrated loose tube strain relief 
  • Module mounting with screws
Listprice*: €520.50
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBG2-M12-12E2-50-3PS
Listprice*: €520.50
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Pre-mounted 12 E2000 adapters
12 E2000 Fiber pigtails 50/125µ OM3
12 Crimp Splice protectors
1 Splice cassettes
1 Splice holder
1 Splice cover
Alternative pre-mounted

TBG2-M12-xxE2-50-3PS

xx (01 - 12) quantity of adapters
Type Front panel for 12 x E2000 or SC Simplex
Color Anodized E6 EV1
Inscription 1 - 12 Screen printing by label strips
Dimensions Alu- AlMG3 G22
Type Module slot for rack  84 HP
Dimensions app. 250 x 100 mm

FO Adapters

Standardisation acc. to IEC61754-15, DIN EN 186270
Connector class coupling Adapter
Number of connectors (A) 1
Connector type (A) E2000™
Protection class (IP) connector (A) 20
Polishing connector (A) PC
Attenuation grade IL - connector (A) M
Delta insertion loss ≤ 0.2 dB, testing method acc. to IEC 61300-3-4
Mating cycles min. 1000
Pull-out force min. 70 N
Connector color (A) beige
Lever- frame-coding connector (A) color
Frame color connector (A) aqua
Sleeve material ceramic
Adapter fastening method end cap
Fiber type Multimode (MM)
Dimensions 74.7 / 42 x 22 x 9.35 mm
Material plastic: PBT, fiber-glass reinforced (halogen-free)
Manufacturer R&M

FO Connectors

Type E2000
Ferrule Ceramic
Ferrule Hole 126 µ
Connector colour Beige
Lever colour Aqua
Boot colour Black
Manufacturer RDM
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM3 E2000 850 nm ≤ 0.20 dB 0.35 dB 30 dB

FO Cables

Tight Buffer Low smoke (IEC 61034 and EN 50268) and free of halogens (LS0H)
  Non corrosive after IEC 60754-2 and EN 50267
  Flame resistent after IEC 60332-3C and EN 50266-2-4
  Completly dry design
  Free from metal, no grounding problems and potential differences
  Tight Buffer for simple and direct connector mounting

 

Characteristics
Fiber Count 1 (Tight Buffer)
Core-Ø 0.9 mm
Coreweight 1 kg/km
Min. Bending radius - Installation 30 mm
Min. Bending radius - Operation 30 mm
Removal 1500 mm

Fire load

0.15 MJ/m

Temperature range - Installation

-5 to +50°C

Temperature range - Operation

-20 to +60°C

Temperature range - Transport / Lagerung

-25 to +70°C

FO Fiber

Type Corning ClearCurve® 50/125µ OM3 multimode fiber
Optimized Data Rate over Distance 40/100 Gb/s über 140 m*
10 Gb/s over 300 m
1 Gb/s over 1000 m 
Standard Compliance ISO/IEC 11801: type OM3 fiber
IEC 60793-2-10: type A1a.2 fiber
TIA/EIA: 492AAAC-B
ITU: ITU G651.1

*

Distances specified in the 40G/100G per IEEE 802.3ba standard are 150m on OM4 and 100m on OM3; Corning fibers are manufactured to tighter dispersion specifications and thereby support the extended distances shown in the table (assuming cable attenuation ≤3.0 dB/km and same 1.0 dB of connector loss for OM3 that the standard requires for OM4).

Optical Specifications
Bandwidth High Performance EMB* (MHz.km): 2000 at 850 nm only
Legacy Performance EMB* (MHz.km): 1500 at 850 nm / 500 at 1300 nm  
Attenuation At 850 nm max. ≤ 2.3 dB/km
At 1300 nm max. ≤ 0.6 dB/km
Macrobend Loss Mandrel Radius (mm): 37.5 / 15 / 7.5
Number of Turns: 100 / 2 / 2
Induced Attenuation (dB) at 850 nm: ≤ 0.05 / ≤ 0.1 / ≤ 0.2
Induced Attenuation (dB) at 1300 nm: ≤ 0.15 / ≤ 0.3 / ≤ 0.5
Numerical Aperture 0.200 ± 0.015
* Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems (up to 10 Gb/s).
** OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s).
Dimensional Specifications
Core Diameter 50.0 ± 2.5 µm
Cladding Diameter 125.0 ± 1.0 µm
Core-Clad Concentricity ≤ 1.5 µm
Cladding Non-Circularity ≤ 1.0%
Core Non-Circularity ≤ 5.0%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental
Enviromental TestTest ConditionInduced Attenuation 850 nm & 1300 nm (dB/km)
Temperature Dependence -60°C to +85°C ≤ 0.10
Temperature Humidity Cycling -10°C to +85°C and 4% to 98% RH ≤ 0.10
Water Immersion 23°C ± 2°C ≤ 0.20
Heat Aging 85°C ± 2°C ≤ 0.20
Damp Heat 85°C at 85% RH ≤ 0.20
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length Fiber lengths available up to 17.6 km/spool.
Performance Characterizations
Refractive Index Difference 1%
Effective Group Index of Refraction 850 nm: 1.480
1300 nm: 1.479
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (2.7N)
Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm
Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km)

Additional Information

Part number TBG2-M12-12E2-50-3PS
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.