Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBG2 - Module Blind Plate 7HP for subrack 19''/4U

Quick Overview

The Module Blind Plate is intended for the cover of unused slots in the subrack 19"/4U (for 12 x Modules).

Listprice*: €6.78
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBG2-T-BLIND
View Detail
OR

Details

Material stainless steel
Mounting at the front of the subrack
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TBG2-T-BLIND
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.