Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBG2 - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray

Quick Overview

  • Left or right cable entry for metric threads, fanout used
  • Excess cable length removable tray
Listprice*: €234.93
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBG2-4HE-K
View Detail
OR

Details

Housing Sides: Stainless steel V2A K240
  Guide plates: steel 1203 RAL 7035
  Rails: anodized aluminum
Inscription By means of label strips on the modules
Assembly 84HP for up to 12 x 3U/7HP modules, i.e. up to 288 fibers
Dimensions 19“, 3U
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

FO Splice Boxes

FO - Length of cable tray
Housing Aluminium
Color Drawer: Aluminium
  Front and rear: aluminum anodized
Equipment up to 5 cable shunting rings front
Strain relief metric glance back left or right
Dimensions 19'', 1U

Cable Management

FO - cable management bracket
Color Black
Material Plastic
Assembly rings
Cable entry Patch cords are inserted from the front
Lenght 56 mm
Inner Diameter 30 mm
 

Rotating, reversible

Additional Information

Part number TBG2-4HE-K
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.