tBG2 - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray

Lieferzeit
5-10 working days
*Listprice €234.93
Excl. 19% VAT
Article ID
TBG2-4HE-K
  • Left or right cable entry for metric threads, fanout used
  • Excess cable length removable tray
Housing Sides: Stainless steel V2A K240
  Guide plates: steel 1203 RAL 7035
  Rails: anodized aluminum
Inscription By means of label strips on the modules
Assembly 84HP for up to 12 x 3U/7HP modules, i.e. up to 288 fibers
Dimensions 19“, 3U
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

FO Splice Boxes

FO - Length of cable tray
Housing Aluminium
Color Drawer: Aluminium
  Front and rear: aluminum anodized
Equipment up to 5 cable shunting rings front
Strain relief metric glance back left or right
Dimensions 19'', 1U

tde - FO Patch Cord Management plastic rings 56mm

FO - cable management bracket
Color Black
Material Plastic
Assembly rings
Cable entry Patch cords are inserted from the front
Lenght 56 mm
Inner Diameter 30 mm
 

Rotating, reversible

More Information
Lieferzeit 5-10 working days
Systeme tBG II
Kategorie LWL Baugruppenträger
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account