Sales only to commercial customers, associations and public sector companies.

*The prices currently shown are listprices. For special prices or discounts please register or contact us.

tBL® - Adapter plate for 3x RJ45 Keystone modules for floor box frame Electraplan

Delivery Time
5-10 working days
*Listprice €3.27
Excl. 16% VAT
Article ID
TBL-BO-AD-RJ45KS

tBL® - Adapter plate is intended for the integration of up to 3x Keystone modules into tBL® - floor box frames.

Type Adapter plate
Material galvanized steel sheet
Colour

ZN-black

tBL® - Keystone compatibility

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL)

 

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC (P/N TBL-RJ45KS / TBL-RJ45KS/KT22TBL-RJ45KS/KT26)

 

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC with LID (P/N TBL-RJ45KSLTBL-RJ45KSL/KT22TBL-RJ45KSL/KT26)

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
More Information
Lieferzeit 5-10 working days
Systeme tBL® - tde Basic Link (TP)
Kategorie TP Bodentank Einsatz
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Write Your Own Review
You're reviewing:tBL® - Adapter plate for 3x RJ45 Keystone modules for floor box frame Electraplan