tBL® - Consolidationpoint-Housing for 10", without front panel, black

Lieferzeit
5-10 working days
*Listprice €140.13
Excl. 19% VAT
Article ID
TBL-CONS10/1HE-SW
  • Elegant housing for wall-, ceiling- and floormounting
  • Inclusion (optional) current for all splice cassettes
  • FO- and copper applications
  • Front panels for all 10" / 19" (depending on housingtyp)
  • Usable with standard front panels 3U/8HP
  • tML® compatible
  • Construction for various applications
  • Cable In- and output (single strain relief) possible
Housing For 10", consisting of: bottom tray with strain relief on both sides and cover with dust caps and sealing lips
Front panel No (for inclusion of different 10"/1U front panels)
Dimensions 50 x 260 x 300 mm (HxWxD)
Material Steel 1203
Colour RAL 9005 (black)
More Information
Lieferzeit 5-10 working days
Systeme tBL® - tde Basic Link (TP)
Kategorie Consolidation Point
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account
We found other products you might like!