Sales only to commercial customers, associations and public sector companies.

*The prices currently shown are listprices. For special prices or discounts please register or contact us.

tBL® - Floor box frame for Adapter plates for 9x RJ45 Keystone modules for Electraplan GB3

Delivery Time
5-10 working days
*Listprice €20.71
Excl. 16% VAT
Article ID
TBL-BO-RJ45KS-GB3

tBL® - Floor box frame is intended for the integration of up to six Keystone modules into a Electraplan GB3 Floor Box.

Mounting up to three adapter plates (TBL-BO-AD-RJ45KS) for up to 9x RJ45 Keystone modules
Material galvanized steel sheet
Colour black (RAL 9005)
Inscription Label strip self adhesive for free port inscription
Grounding Grounding screw
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
More Information
Lieferzeit 5-10 working days
Systeme tBL® - tde Basic Link (TP)
Kategorie TP Bodentank Einsatz
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Write Your Own Review
You're reviewing:tBL® - Floor box frame for Adapter plates for 9x RJ45 Keystone modules for Electraplan GB3