tBL® - RJ45 DC 6fold Module Cat.6A ISO/IEC with LID

Lieferzeit
5-10 working days
*Listprice €111.30
Excl. 19% VAT
Article ID
TBL-RJ45DCLX6
tBL® - RJ45 DC 6fold Module Cat.6A ISO/IEC with LID
System platforms tML®/ tSML
 
4x tBL® - 6fold Modules can be integrated in a tSML - TP Module.
 
1x tBL® - 6fold Module can be integrated in a tML® - TP Module.
Equipping
6x tBL® RJ45 DC Module Cat.6A

tBL® - RJ45 DC-Module Cat.6A ISO/IEC with LID w/o termination block

Mechanical properties
Type RJ45 Jack shielded LID
Connector standard IEC 60603-7-5-1
Installation dimension 19.3 x 14.7 mm
Mating force ≤30 N
Mating cycles (RJ45 side) ≥750
Mating cycles (opposite side) ≥100
Housing material nickel-plated die-cast zinc
Insulation components material PC aqua opak
Gold plating in contact area 30 µ"
Contacting AWG 27-22
Cable diameter 5-10 mm
Environmental requirements
Connection class IP20
Temperature range -40°C to +70°C
Electrical properties
Contact resistance ≤20 mΩ

Insulation resistance between contacts

≥500 MΩ

Dielectric withstanding voltage contact – contact

≥1000 V DC/AC

Dielectric withstanding voltage contact – screen

--

Current-carrying capacity at 50°C

1.25 A

PoE+ per IEEE 802.3at

PoE+
Transmission characteristics
10 GbE supported
Cat.6A

ISO/IEC 11801 AM1 and AMD2, Link length: >1 m

LiD Function
supply voltage 12 V DC
light detection ≥200 m
light exits ≤20
More Information
Lieferzeit 5-10 working days
Systeme tBL® - tde Basic Link (TP)
Kategorie TP RJ45 Module
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Performance Cat.6A
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account