tde

tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules Cat.6A UC900 SS23

Article ID
T-T6K/T6K-N23-xxxx
*Listprice €43.28
Excl. 19% VAT
Lieferzeit
5-10 working days
tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules Cat.6A UC900 SS23
xxxx Length in cm

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC, termination block AWG 22-24

Mechanical properties
Type RJ45 Jack shielded
Connector standard IEC 60603-7-5-1
Installation dimension 19.3 x 14.7 mm
Mating force ≤ 30 N
Mating cycles (RJ45 side) ≥ 750
Mating cycles (opposite side) ≥ 100
Housing material nickel-plated die-cast zinc
Insulation components material PC aqua
Gold plating in contact area 50 µ"
Gold plating IDC 30 µ"
Cable diameter 5-10 mm
Environmental requirements
Connection class IP20
Temperature range -40°C to +70°C
Electrical properties
Contact resistance ≤ 20 mΩ

Insulation resistance between contacts

≥ 500 MΩ

Dielectric withstanding voltage contact – contact

≥ 1000 V DC/AC

Dielectric withstanding voltage contact – screen

≥ 1500 V DC/AC

Current-carrying capacity at 50°C

1.25 A

PoE+ per IEEE 802.3at

PoE+
Transmission characteristics
10 GbE supported
Cat.6A ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m

tBL® - termination block AWG 22-24,transparent yellow for installation cables

Construction plastic with insulation displacement connection
Gold plating termination block 30 µ"
Color transparent yellow
Application Installation cable with solid wire, AWG 22 to AWG 24 and flex.
  Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.

Draka - UC900 SS23 Cat.7 S/FTP 4P LSHF-(FR)

Construction
Conductor bare copper wire, Ø 0.56 mm (AWG 23/1)
Insulation foamskin PE, Ø 1.38 mm
Twisting 2 cores to the pair
Pair screen Al-laminated plastic foil
Cable lay up 4 pairs (PiMF) to the core
Sreen copper braid, tinned
Sheath LSHF or LSHF-FR orange RAL 2003
Mechanical properties
Minimum bending radius Without load ≥ 30 mm
  With load ≥ 60 mm
Temperature range  During operation -20°C to +60°C
  During installation 0°C to +50°C
Electrical properties at 20°C ± 5°C
Loop resistance   ≤ 154 Ω/km
Resistance unbalance   ≤ 2%
Insulation resistance (500 V) ≥ 5000 MΩ*km
Mutual capacitance at 800 Hz Nom. 43 nF/km
Capacitance unbalance (pair/ground) ≤ 1500 pF/km
Characteristic impedance 100 MHz (100 ± 5) Ω
Nominal velocity of propagation   ca. 79%
Propagation delay   ≤ 425 ns/100m
Delay skew   ≤ 9 ns/100m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz 5 mΩ/m
  at 10 MHz 5 mΩ/m
  at 30 MHz 10 mΩ/m
 Coupling attenuation   85 dB
Segregation classification acc. EN 50174-2   "d"
Electrical Data (nominal) acc. to Cat.7 (at 20°C)
F


MHZ
Attenuation


dB/10m
NEXT


dB
PS-
NEXT

dB
ACR


dB/100m
PS-ACR


dB/100m
ELFEXT


dB/100m
PS-
ELFEXT

dB/100m
Return
loss

dB
1.0 1.8 104 101 102 99 105 105 -
4.0 3.4 100 97 97 94 105 102 27
10.0 5.4 100 97 95 92 97 94 30
16.0 6.8 100 97 93 90 93 90 30
20.0 7.7 100 97 92 89 91 88 30
31.2 9.6 100 97 90 87 87 84 30
62.5 13.7 100 97 86 83 81 78 30
100.0 17.4 100 97 83 80 77 74 30
125.0 19.5 95 92 75 72 75 72 26
155.5 21.9 94 91 72 69 73 70 26
175.0 23.3 93 90 70 67 72 69 25
200.0 25.0 92 89 67 64 71 68 25
250.0 28.1 90 87 62 59 69 66 24
300.0 30.9 89 86 58 55 67 64 24
450.0 38.3 87 84 48 45 64 61 23
600.0 44.8 85 82 40 37 61 58 22
750.0 52.0 83 80 31 28 59 56 21
900.0 59.4 82 79 23 20 59 55 20
1000.0 63.1 80 77 17 14 57 54 20
Outerdiameter 7.5 mm
Fire load 585 MJ/km
  0.163 kWh/m
Weight 75 kg/km
Copper content 38
Tensile force 340 N
More Information
Lieferzeit 5-10 working days
Hersteller tde
Systeme tBL® - tde Basic Link (TP)
Kategorie TP Trunkkabel
Medienobjekte
Connector type (side 1) RJ45 Jack geschirmt
Connector type (side 2) RJ45 Jack geschirmt
Cable type CU Verlegekabel
Cable color Orange
Performance Cat.6A, Cat.7
Type Termination Block
We found other products you might like!