tBL® - TP Trunk Cable both ends preterminated 6x termination block Cat.6A UC Future 24x2xAWG23 LSHF

Lieferzeit
5-10 working days
*Listprice €196.57
Excl. 19% VAT
Article ID
T-TKT/TKT-N23Cxxxx
tBL® - TP Trunk Cable both ends preterminated 6x termination block Cat.6A UC Future 24x2xAWG23 LSHF
xxxx Length in cm

tBL® - termination block AWG 22-24,transparent yellow for installation cables

Construction plastic with insulation displacement connection
Gold plating termination block 30 µ"
Color transparent yellow
Application Installation cable with solid wire, AWG 22 to AWG 24 and flex.
  Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.

Draka - UC FUTURE COMPACT AWG23 Cat.7 S/FTP 24P LSHF-FR

Construction
Type UC FUTURE COMPACT AWG23/1 Cat.7 S/FTP 24P
Conductor Bare copper wire, diamter 0.56 mm (AWG23)
Insulation Foam-skin PP, diameter 1.4 mm
Twisting 2 insulated wires to the pair
Pair screening Pet-Al foil around each pair
Stranding 3 layers of screened pairs (2+8+14)
Screen Tinned copper braid 85% coverage
Sheath LSHF

Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the operating distance is reduced (80 m instead of 90 m installation cable in standard permanent link).

Standards
IEC 61156-6 work area cable
ISO/IEC 11801
EN 50173-5;EN 50288-4-2
IEEE 802.3af

Flame resistance
IEC 60332-1
LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034; EN 50399 Class Dca

Mechanical properties
Minimum bending radius Without load ≥ 100 mm
  With load ≥ 200 mm
Temperature range  During operation -20°C up to +60°C
  During installation 10°C up to +40°C
Electrical properties at 20°C ± 5°C
Loop resistance   ≤ 176 Ω/km
Resistance unbalance   ≤ 2%
Test voltage core/core 1000 VDC 1 min
  core/screen 1000 VDC 1 min
Capacitance 800 Hz Nom. 43 nF/km
Capacitance unbalance   ≤ 1500 pF/km
Impedance 1-100 MHz 100 Ω ± 5 Ω
Nominal velocity of propagation   ca. 79%
Propagation delay Nominal < 450 ns/100m
Delay skew Nominal < 15 ns/100m
Insulation resistance 500 V ≥ 2000 MΩkm
Transfer impedance bei 1 MHz ≤ 5 mΩ /m
  bei 10 MHz ≤ 5 mΩ /m
  bei 30 MHz ≤ 10 mΩ /m
Coupling attenuation   ≥ 85 dB
Electrical Data (nominal) acc. to Cat.7 (at 20°C)
F in


MHZ
Atten-
uation

dB/90m
NEXT


dB
PS-
NEXT

dB
ACR


dB/100m
PS-ACR


dB/100m
ELFEXT


dB/100m
PS-
ELFEXT

dB/100m
Return
loss

dB
1.0 1.8 100 97 98 95 105 105 -
4.0 3.4 100 97 97 94 105 102 27
10.0 5.4 100 97 95 92 97 94 30
16.0 6.8 100 97 93 90 93 90 30
20.0 7.7 100 97 92 89 91 88 30
31.2 9.6 100 97 90 87 87 84 30
62.5 13.7 100 97 86 83 81 78 30
100.0 17.4 100 97 83 80 77 74 30
125.0 19.5 95 92 75 72 75 72 26
155.5 21.9 94 91 72 69 73 70 26
175.0 23.3 93 90 70 67 72 69 25
200.0 25.0 92 89 67 64 71 68 25
250.0 28.1 90 87 62 59 69 66 24
300.0 30.9 89 86 58 55 67 64 24
400.0 38.3 87 84 48 45 64 61 23
500.0 43.0 86 83 43 40 61 58 22
600.0 44.8 85 82 40 37 60 57 22
Technical Data
Designation J-09YS(ST)CH
Outer diameter 18 mm
Fire load 3120 MJ/km
Fire load 0.87 kWh/m
Reaction to Fire Dca-s2, d2, a1
Weight 330 kg/km
Copper content 165 kg/km
Tensile force 840 N
More Information
Lieferzeit 5-10 working days
Systeme tBL® - tde Basic Link (TP)
Kategorie TP Trunkkabel
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Connector type (side 1) Termination Block
Connector type (side 2) Termination Block
Cable type CU Verlegekabel
Cable color Orange
Performance Cat.6A
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account
We found other products you might like!