Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - surface frame empty for wall outlet, 80 x 42 x 80 mm RAL9010

Quick Overview

The separate frame is for the surface mounting of the tBL® - data outlets.

Listprice*: €2.24
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-AP-RW
View Detail
OR

Details

Material plastic
Color white, similar to RAL 9010

Components

80 x 42 x 80mm

Application

surface mounting

Additional Information

Part number TBL-AP-RW
Delivery time 5-10 working days
Datasheet

tBL® - RJ45 Module Cat.6A Certificate

Mounting Instructions tBL® - RJ45 Module

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.