Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - Breakout Panel 19"/0.5U straight blank w/o cover for 4x RJ45 DC 6fold 10GbE

Quick Overview

tBL® - Breakout Panel 19"/0.5U straight blank w/o cover for 4x RJ45 DC 6fold 10GbE
Listprice*: €78.57
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-M-19/0.5HE-KB
View Detail
OR

Details

Box
stainless steel
Front plate stainless steel
Mounting Snap-In (4x RJ45 DC 6er Modules 10GbE)
Cable strain relief Breakout cable entries, by cable ties
Dimensions 19", 0.5U, depth 11 cm
Identification silk screen at the front
  19" mounting set enclosed
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TBL-M-19/0.5HE-KB
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.