Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - Breakout Panel 19"/0.5U angled blank w/o cover for 4x RJ45 DC 6fold 10GbE

Quick Overview

For equipping up to four tBL® - RJ45 DC 6er Modules.

Listprice*: €79.98
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-MS-19/0.5HE-KB
View Detail
OR

Details

Box
stainless steel
Front plate stainless steel
Mounting Snap-In (4x RJ45 DC 6er Modules 10GbE)
Cable strain relief Breakout cable entries, by cable ties
Dimensions 19", 0.5 U, depth: 10.5 cm (outside) / 20.5 cm (centered)
Identification silk screen at the front
  19" mounting set enclosed
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TBL-MS-19/0.5HE-KB
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.