Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - Extender Cat.6A ISO/IEC with 2x termination block AWG 22-24

Quick Overview

The tBL® extender enables cables to be extended with minimal effort, allows fire zones to be bridged or subscriber ports to be directly connected to the consolidation point without the need for intermediate patching.

Listprice*: €23.07
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-EXT/KT22
Listprice*: €23.07
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Properties

Connector Standard

IEEE 802.3; 10Base-T; 100Base-T; 1000Base-T; 1GBase-T; 10GBase-T; IEEE 802.5; 16 MB; ISDN; FDDI; ATM, Telefon
Mating force ≤30 N
Mating cycles ≥750
Housing material nickel-plated die-cast zinc
Insulation components material PC aqua
Gold plating in contact area 30 µ"
Cable diameter 5-10 mm

Installation

screw

EMC

360°-shielding

Electrical specifications

Cat.6A, the extended link class EA

Length

Link length up 90 m

Environmental requirements
Connection class IP20
Temperature range -40°C to +70°C
Electrical properties
Contact resistance ≤20 mΩ

Insulation resistance between contacts

≥500 MΩ

Dielectric withstanding voltage contact – contact

≥1000 V DC/AC

Dielectric withstanding voltage contact – screen

≥1500 V DC/AC

Current-carrying capacity at 50°C

1.25 A

PoE+ per IEEE 802.3at

PoE+
Transmission characteristics
10 GbE supported
Cat.6A ISO/IEC 11801

TP Termination Block

Construction plastic with insulation displacement connection
Gold plating termination block 30 µ"
Color transparent yellow
Application Installation cable with solid wire, AWG 22 to AWG 24 and flex.
  Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.

Additional Information

Part number TBL-EXT/KT22
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.