Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - FO Front panel for FO Splice box 19" 1U 24x ST

Quick Overview

tBL® - FO Front panel for FO Splice box 19" 1U 24x ST
Listprice*: €15.77
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-F24ST
View Detail
OR

Details

Front panel color RAL 7035 light grey matt
Labeling 1 - 24 silk screen
Configuration Attachment up to 24x ST Adapter

Additional Information

Part number TBL-F24ST
Delivery time 5-10 working days

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.