Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID w/o termination block

Quick Overview

tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID w/o termination block
Listprice*: €269.31
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-P24RJ45KSL
Listprice*: €269.31
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Pre-assembled

24 x RJ45 Keystone modules shielded Kat.6A ISO/IEC LID without cable termination block

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC with LID w/o termination block

Mechanical properties
Type RJ45 Jack shielded LID
Connector standard IEC 60603-7-5-1
Installation dimension 19.3 x 14.7 mm
Mating force ≤ 30 N
Mating cycles (RJ45 side) ≥ 750
Mating cycles (opposite side) ≥ 100
Housing material nickel-plated die-cast zinc
Insulation components material PC aqua opak
Gold plating in contact area 50 µ"
Gold plating IDC 30 µ"
Cable diameter 5-10 mm
Environmental requirements
Connection class IP20
Temperature range -40°C to +70°C
Electrical properties
Contact resistance ≤ 20 mΩ

Insulation resistance between contacts

≥ 500 MΩ

Dielectric withstanding voltage contact – contact

≥ 1000 V DC/AC

Dielectric withstanding voltage contact – screen

--

Current-carrying capacity at 50°C

1.25 A

PoE+ per IEEE 802.3at

PoE+
Transmission characteristics
10 GbE supported
Cat.6A

ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m

LiD Function
supply voltage 12 V DC
light detection ≥ 200 m
light exits ≤ 20

Additional Information

Part number TBL-P24RJ45KSL
Delivery time 5-10 working days
Datasheet

tBL® - RJ45 Module Cat.6A Certificate

Mounting Instructions tBL® - RJ45 Module

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.