Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID, termination block AWG 22-24

Quick Overview

tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID, termination block AWG 22-24
Listprice*: €285.65
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-P24RJ45KSL/KT22
Listprice*: €285.65
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Pre-assembled

24 x RJ45 Keystone modules shielded Kat.6A ISO/IEC LID set incl. cable termination block AWG 22 - 24

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC with LID, termination block AWG 22-24

Mechanical properties
Type RJ45 Jack shielded LID
Connector standard IEC 60603-7-5-1
Installation dimension 19.3 x 14.7 mm
Mating force ≤ 30 N
Mating cycles (RJ45 side) ≥ 750
Mating cycles (opposite side) ≥ 100
Housing material nickel-plated die-cast zinc
Insulation components material PC aqua opak
Gold plating in contact area 50 µ"
Gold plating IDC 30 µ"
Cable diameter 5-10 mm
Environmental requirements
Connection class IP20
Temperature range -40°C to +70°C
Electrical properties
Contact resistance ≤ 20 mΩ

Insulation resistance between contacts

≥ 500 MΩ

Dielectric withstanding voltage contact – contact

≥ 1000 V DC/AC

Dielectric withstanding voltage contact – screen

--

Current-carrying capacity at 50°C

1.25 A

PoE+ per IEEE 802.3at

PoE+
Transmission characteristics
10 GbE supported
Cat.6A

ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m

LiD Function
supply voltage 12 V DC
light detection ≥ 200 m
light exits ≤ 20

tBL® - termination block AWG 22-24,transparent yellow for installation cables

Construction plastic with insulation displacement connection
Gold plating termination block 30 µ"
Color transparent yellow
Application Installation cable with solid wire, AWG 22 to AWG 24 and flex.
  Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.

Additional Information

Part number TBL-P24RJ45KSL/KT22
Delivery time 5-10 working days
Datasheet

tBL® - RJ45 Module Cat.6A Certificate

Mounting Instructions tBL® - RJ45 Module

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.