Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - Patch Panel 19" 1U, for 24x RJ45 Keystone modules, RAL 7035

Quick Overview

Distribution panel 19” 1U accepts up to 24 tBL® - RJ45 Keystone modules. Product not delivered with installation materials or earthing wire.

Listprice*: €38.06
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-P24RJ45KS-W/O
Listprice*: €38.06
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Standards IEC 60603-7
Installation dimension 19" 1U depth 155 mm
Front side standard cut-out 24 modules
Back side cable clamps
Housing material steel plate, varnished, RAL 7035
Cable fastening via cable ties
Materials meet or exceed RoHS 2002/95/EG
Cable diameter 5 - 10 mm
Connection class IP20
Temperature range -40°C to +70°C
Applications Installation in distribution rack
Installation type distribution rack
tBL® - Keystone compatibility tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL)
  tBL® - RJ45 Keystone Module Cat.6A ISO/IEC for termination blocks (P/N TBL-RJ45KS / TBL-RJ45KS/KT22 / TBL-RJ45KS/KT26)
  tBL® - RJ45 Keystone Module Cat.6A ISO/IEC with LID for termination blocks (P/N TBL-RJ45KSL / TBL-RJ45KSL/KT22 / TBL-RJ45KSL/KT26)

Additional Information

Part number TBL-P24RJ45KS-W/O
Delivery time 5-10 working days
Datasheet

tBL® - RJ45 Module Cat.6A Certificate

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.