Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24

Quick Overview

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24
Listprice*: €4.65
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-RJ45KS-TL
Listprice*: €4.65
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Mechanical properties
Type RJ45 Jack shielded
Connector standard IEC 60603-7-5-1
Installation dimension 19.3 x 14.6 mm
Mating force ≤ 30 N
Mating cycles (RJ45 side) ≥ 750
Mating cycles (opposite side) ≥ 5
Housing material nickel-plated die-cast zinc
Insulation components material PC aqua
Gold plating in contact area 50 µ"
Gold plating IDC min. 3-6 µm (120-240µin) Sn

Contacting

AWG 22-24 Solid-execution

Cable diameter 5-10 mm
Environmental requirements
Connection class IP20
Temperature range -40°C to +70°C
Electrical properties
Contact resistance ≤ 20 mΩ

Insulation resistance between contacts

≥ 500 MΩ

Dielectric withstanding voltage contact – contact

≥ 1000 V DC/AC

Dielectric withstanding voltage contact – screen

≥ 1500 V DC/AC

Current-carrying capacity at 50°C

1.25 A

PoE+ per IEEE 802.3at

PoE+
Transmission characteristics
10 GbE supported
Cat.6A ISO/IEC 11801 AM1 and Am02, Link length: > 5 m

Additional Information

Part number TBL-RJ45KS-TL
Delivery time 5-10 working days
Datasheet

tBL® - RJ45 Module (tool-less) Cat.6A Certificate

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.