Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - wall outlet 45° for 3x Keystone Modules incl. frame 80x80mm, RAL9010

Quick Overview

Data outlets consist of die-cast zinc frame and are suitable for installation in cable conduit, for flush mounting (FM), or surface ounting via separate frame. Installation as floor box also possible if 2 assambly tabs are broken off. Outlets are equipped with dust protection covers, fast-on grounding and labeling area. Product delivered with 50 x 50mm central plate and 80 x 80mm frame. Labeling area is also available as spare part (10 items: paper, case, and 2 screws for installation).

Listprice*: €4.61
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-UP3RJ45KS-RW
Listprice*: €4.61
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Material Central plate: die-cast zinc / Frame: plastic
Color white, similar to RAL 9010

Components

50 x 50mm central plate, 80 x 80mm frame

Application

Installation in wall trunking, flush or surface mounting

tBL® - Keystone compatibility

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL)
  tBL® - RJ45 Keystone Module Cat.6A ISO/IEC for termination blocks (P/N TBL-RJ45KS / TBL-RJ45KS/KT22 / TBL-RJ45KS/KT26)
  tBL® - RJ45 Keystone Module Cat.6A ISO/IEC with LID for termination blocks (P/N TBL-RJ45KSL / TBL-RJ45KSL/KT22 / TBL-RJ45KSL/KT26)

Additional Information

Part number TBL-UP3RJ45KS-RW
Delivery time 5-10 working days
Datasheet

tBL® - RJ45 Module Cat.6A Certificate

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.