Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - wall outlet (open design) 45° for 2x Keystone Modules incl. central plate 50x50mm, RAL9010

Quick Overview

The tBL® - Open design data outlet can be combined with UAE faceplates from all major switch manufacturers. Suitable for installation in cable conduit, for flush mounting (FM), or surface mounting via separate frame. Outlets are equipped with dust protection covers, fast-on grounding and labeling area.

Listprice*: €3.19
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-UP50-2RJ45KS-RW
View Detail
OR

Details

Central plate material die-cast zinc
Color white, similar to RAL 9010

Central plate

50 x 50mm

Application

Installation in cable conduits, flush or surface mounting

tBL® - Keystone compatibility

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL)
  tBL® - RJ45 Keystone Module Cat.6A ISO/IEC angled, AWG 22-27 (P/N TBL-RJ45KSW, TBL-RJ45KSW/KT22, TBL-RJ45KSW/KT26)

Additional Information

Part number TBL-UP50-2RJ45KS-RW
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.