Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - Wall mount enclosure 300x300x85mm lockable, sidewalls removable

Quick Overview

The compact housing can be used as splice distributor of the fiber optic trunk cable or used as an office distribution.

Listprice*: €131.42
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-W300x300x85
View Detail
OR

Details

Material Steel sheet 1.5 mm
Color 7035
Dimensions 300 x 300 x 85 mm (H x W x D)
Pre-mounted 1x small housing
  2x side panel removed without tools, sheet steel 1 mm, RAL 7035
  1x door lockable, sheet steel 1 mm, RAL 7035
  1x cassettes splice holder quadruple
  1x set wall mounting material
Norms DIN 50173
Protection class IP 20
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TBL-W300x300x85
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.