Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tDF® - Cable guide holder metal, 3fold for tDF® subrack

Quick Overview

Cable guide holders for the regulatory horizontal cable run of patch cords.

Listprice*: €55.44
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TDF-3U-CR-3
View Detail
OR

Details

Type Cable guide holder 3-fold for tDF® subrack
Material Metal
Assembly 2x 3-fold guide holder, 70mm
Mounting On the front at the tDF® subrack
Cable entry Patch cords are inserted from the top
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TDF-3U-CR-3
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.