We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tDF® - Rack System 19"/46U, dismountable, grey
Lieferzeit
5-10 working days
*Listprice
€2,966.55
Excl. 19% VAT
Article ID
TDF-19/46HE
tDF® - Rack System 19"/46U, dismountable, grey
Dimensions (WxHxD) | 1200 x 2200 x 400 mm (46 U) |
Color | Grey (RAL 7035) |
Color design profile | Pigeon blue (RAL 5014) |
Consisting of | 1x Rack frame dismountable, 1200 x 2200 x 400 mm |
2x 19"-grid struts 46 U, ASA-punching (1/2-19"), galvanized with continuously labeling (1-46 U) | |
2x Traverse for 19" mounting, stepless depth-adjustable | |
1x Cable entry for inclusion of distributors | |
7x Multifunctional strut, Depth = 400 mm | |
5x Metal cable clamps, 66 x 125 mm, for vertical cable fixing | |
8x Patch cable management with radius limiters | |
1x Top panel with cable entry, Width=1200, Depth=400mm, openings covered with brushes | |
1x Earthing kit (wire size 2.5 mm²), according to VDE up to 25A rated current |
Write Your Own Review