Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tDF® - Rack System 19"/46U, dismountable, grey

Quick Overview

tDF® - Rack System 19"/46U, dismountable, grey
Listprice*: €2,966.55
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TDF-19/46HE
View Detail
OR

Details

Dimensions (WxHxD) 1200 x 2200 x 400 mm (46 U)
Color Grey (RAL 7035)
Color design profile Pigeon blue (RAL 5014)
Consisting of 1x Rack frame dismountable, 1200 x 2200 x 400 mm
  2x 19"-grid struts 46 U, ASA-punching (1/2-19"), galvanized with continuously labeling (1-46 U)
  2x Traverse for 19" mounting, stepless depth-adjustable
  1x Cable entry for inclusion of distributors
  7x Multifunctional strut, Depth = 400 mm
  5x Metal cable clamps, 66 x 125 mm, for vertical cable fixing
  8x Patch cable management with radius limiters
  1x Top panel with cable entry, Width=1200, Depth=400mm, openings covered with brushes
  1x Earthing kit (wire size 2.5 mm²), according to VDE up to 25A rated current

Additional Information

Part number TDF-19/46HE
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.