tde

tDF® - sub rack 19"/3U/84HP with integrated loose tube management (5mm flex tube)

Article ID
TDF-SR-3U-BP-UNI
*Listprice €271.15
Excl. 19% VAT
Lieferzeit
5-10 working days
tDF® - sub rack 19"/3U/84HP with integrated loose tube management (5mm flex tube)
Housing Sides: Stainless steel V2A K240
  Guide plates: steel 1203 RAL 7035
  Profile rails: anodized aluminum
Inscription By means of label strips on the modules
Assembly 84HP for up to 12 x 3U/7HP modules, i.e. up to 288 fibers
Dimensions 19“, 3U, 278,5mm
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
More Information
Lieferzeit 5-10 working days
Hersteller tde
Systeme tDF
Kategorie tDF - Baugruppe + Zubehör
Medienobjekte
We found other products you might like!