tde

Telco Hydra Panel 24xRJ45Jack/ 1xTelco 45° Male shielded, 1U, Length: xxxx in cm

Article ID
VG-HP-45J-xxxx
*Listprice €320.17
Excl. 19% VAT
Lieferzeit
5-10 working days
Telco Hydra Panel 24xRJ45Jack/ 1xTelco 45° Male shielded, 1U, Length: xxxx in cm
Application Cisco VG-Series Analog Gateways
Entry 1x Telco (RJ21) Male, shielded
Exit 24x RJ45 Jack, shielded
Length xxxx in cm

TP Patch Panel

Type RJ45 Jack, shielded
Number of Ports 24
Color Light Gray (RAL 7035)
Dimensions 19"/1U

CU Telco Connector 45° with Pins, AWG24-26

Type Telco (RJ21) Male, shielded
Number of poles 50
Cable outlet 45° (skewed)
Cover Full metal
Termination technique Insulation displacement
Mounting screw locking
Manufacturer tde/TE

Draka - UC300 HS24 Cat.5e SF/UTP 4P (LSHF)

Construction
Conductor bare copper wire, Ø 0.51 mm (AWG24/1)
Insulation PE, Ø 1.1 mm
Twisting 2 cores to the pair
Cable lay up 4 pairs to the core
Sreen Al-laminated plastic foil and Copper braid, tinned
Sheath LSHF (FRNC, LSOH), grey RAL 7035
Mechanical properties
Minimum bending radius Without load ≥ 25 mm
  With load ≥ 50 mm
Temperature range  During operation -20°C up to +60°C
  During installation 0°C up to +50°C
Electrical properties at 20°C
Loop resistance   ≤ 190 Ω/km
Resistance unbalance   ≤ 2%
Insulation resistance (500 V) ≥ 2000 MΩ*km
Mutual capacitance at 800 Hz Nom. 48 nF/km
Capacitance unbalance (pair/ground) ≤ 1500 pF/km
Mean characteristic impedance 100 MHz 100 ± 5 Ω
Nominal velocity of propagation   ca. 67%
Propagation delay   ≤ 535 ns/100 m
Delay skew   ≤ 20 ns/100 m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz 12 mΩ /m
  at 10 MHz 10 mΩ /m
  at 30 MHz 30 mΩ /m
Coupling attenuation   80 dB
Segregation classification acc. EN 50174-2   "d"
Electrical Data (nominal) acc. to Cat.7 (at 20°C)
F


MHZ
Attenuation


dB/100m
NEXT


dB
PS-
NEXT

dB
ACR


dB/100m
PS-ACR


dB/100m
ELFEXT


dB/100m
PS-
ELFEXT

dB/100m
Return loss

dB
1.0 1.9 71 68 69.1 66.1 68 65 20
4.0 3.7 62 59 58.3 55.3 56 53 23
10.0 6.0 56 53 50.0 47.0 48 45 25
16.0 7.6 53 50 45.4 42.5 44 41 25
20.0 8.5 51 48 42.5 39.5 42 39 25
31.2 10.7 49 46 38.3 35.3 38 35 24
62.5 15.7 44 41 28.3 25.3 32 29 22
100.0 19.8 41 38 21.2 18.2 28 25 20
125.0 22.3 40 37 17.7 14.7 26 23 19
155.5 24.2 38 35 13.8 10.8 24 21  
175.0 25.7 37 34 11.3 8.3 23 20  
200.0 27.5 36 33 8.5 5.5 22 19  
250.0 29.2 35 32 5.8 2.8 20 17  
300.0 32.0 34 31 2.0 -1.0 16 13  
Outerdiameter 6.4 mm
Fire load 433 MJ/km
  0.120 kWh/m
Weight 47 kg/km
Copper content 27
Tensile force 120 N
More Information
Lieferzeit 5-10 working days
Hersteller tde
Systeme tde - TP Konfektion
Kategorie TP Telco Kabel
Medienobjekte
Cable type CU Verlegekabel
Cable color Grau
Performance Cat.5e