tML® 24 - FO Micro Distribution Trunk Cable both sides 1x 24F MPO w. Pins 24G50/125µ OM5 LSHF, Type A, Length: xx in m

Lieferzeit
5-10 working days
*Listprice €644.92
Excl. 19% VAT
Article ID
TMLM2P/M2P50I24G5Axx

The tML® - FO Micro Distribution trunk cable is intended for the connection of two tML® 24 - FO Modules.

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Cable Round cable 3.6 mm, loose tube, LSOH
Connectors MPO/MTP® Push Pull
Pin out Type A
Tests Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

FO Connector MPO/MTP®24 with pins tde class B for 50/125µ OM5 fiber

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Connector
Type MPO/MTP® Male Push Pull Locking with Elite Pins
Ferrule 24 Fiber MM Elite® ferrule, PPS
Boot colour Red
Temperature range -40°C to +75°C
Manufacturer tde/US Conec
Optical Performance
Fiber
Type
Wavelength
Insertion loss typ.
Insertion loss max.
Return loss min.
50/125µ OM5
MPO/MTP®
850 nm
≤ 0.16 dB
0.30 dB
30 dB

FO Cables

Loose tube
Loose tube unfilled (FRNC)
Wall thickness PVC-tube 0.35 mm – 0.40 mm
Outer diameter   2.6 mm with 24 optical fibres
Tube colour green
Colour code fibres (1-12) red, green, blue, yellow, white, grey, brown, violet, turquoise, black, orange, pink
Colour code fibres (13-24) red, green, blue, yellow, white, grey, brown, violet, turquoise, transparent, orange, pink (always with black ring marking, except transparent)
Strain relief elements
Strain relief elements Aramid
Strength members Fiberglass-reinforced plastic (FRP)
Outer jacket
Outer jacket Halogen-free and flame-retardant material (FRNC)
Wall thickness approx. 0.4 mm
Outer diameter approx. 3.8 mm
Colour lime green
Inkjet - marking (black)

t d e – IVH24G50–MPO-OM5 LSZH (F.RoHS)

Mechanical characteristics
Min. bending radius fixed (static) acc. IEC 60794-1-2 E11A 10 x outside diameter

Min. bending radius during assembly (dynamic), with additional tensile strain acc. IEC 60794-1-2 E6

15 x outside diameter
Max. tensile force acc. IEC 60794-1-2 E1, short term 300 N
Max. crush resistance acc. IEC 60794-1-2 E3, long term 150 N/dm
Max. crush resistance acc. IEC 60794-1-2 E3, short term 1500 N/dm
Cable weight 20.0 kg/km
Thermal characteristics
Transport and storage -40°C to +80°C
Verlegung -20°C to +50°C
In use acc. IEC 60794-1-2 F1 -40°C to +80°C
Fire performance
Cable is flame-retardant acc. to IEC 60332-1-2
Smoke density acc. to IEC 61034
Halogen-free acc. to IEC 60754-1
Acidity of the combustion gases acc. to IEC 60754-2
Fire load 0.26 MJ/m
Chemical characteristics No resistance to oil, petrol, acid and leach
Standardisation IEC 60794-2

Corning FO ClearCurve® 50/125µ OM5 multimode fiber

Type Corning ClearCurve® 50/125µ OM5 multimode fiber
Design Optical fibre G50/125 μm (conform to IEC 60793-2-10 type A1a.4b) with optical core 50 μm +/- 2.5 μm diameter and optical cladding 125 μm +/- 1 μm diameter
Geometrical properties
Core concentricity error < 5 %
Coating concentricity error < 1 %
Core coating eccentricity < 1.5 μm
Eccentricity of coating < 12 μm
Screen test ≥ 0.7 GPa (100 kpsi)
Transmission characteristics
Attenuation, maximum values 850 nm (cabled fibre) 2.5 dB/km
Attenuation, maximum values 953 nm (cabled fibre) 1.8 dB/km
Attenuation, maximum values 1300 nm (cabled fibre) 0.7 dB/km
Attenuation, maximum values 850 nm (uncabled fibre) 2.34 dB/km
Attenuation, maximum values 953 nm (uncabled fibre) 1.7 dB/km
Attenuation, maximum values 1300 nm (uncabled fibre) 0.64 dB/km
Macrobending, induced attenuation 100 turns, 37.5 mm ≤ 0.5 dB (at 850 nm)
Macrobending, induced attenuation 100 turns, 37.5 mm ≤ 0.5 dB (at 1300 nm)
Macrobending, induced attenuation 2 turns, 15 mm ≤ 0.1 dB (at 850 nm)
Macrobending, induced attenuation 2 turns, 15 mm ≤ 0.3 dB (at 1300 nm)
Macrobending, induced attenuation 2 turns, 7.5 mm ≤ 0.3 dB (at 850 nm)
Macrobending, induced attenuation 2 turns, 7.5 mm ≤ 0.5 dB (at 1300 nm)
Bandwidth (OFL), minimum values 850 nm 3500 MHz x km
Bandwidth (OFL), minimum values 953 nm 1850 MHz x km
Bandwidth (OFL), minimum values 1300 nm 500 MHz x km
Effective modal Bandwidth-length product min. 850 nm 4700 MHz x km
Effective modal Bandwidth-length product min. 953 nm 2470 MHz x km
Numerical aperture 0.200 +/- 0.015
Effective group of refraction 850 nm 1.482
Effective group of refraction 1300 nm 1.477
More Information
Lieferzeit 5-10 working days
Systeme tML®
Kategorie tML® 24 - LWL Trunkkabel MPO/MTP®
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Cable type LWL Innenkabel
Fiber type 50/125 µm OM5
Number of fibers 24
Type MPO
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account
We found other products you might like!