We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Cover w. integrated patchcord management and labeling strip for rack mount enclosures 19''/1U extendable for 8 x modules
Article ID
TML-19/1HE-8-M-A-PM2
The Rack Mount Enclosure 19"/1U is for the equip of up to 8 x tML® - modules 1/2U with high component density.
Material | steel, powdered |
Color | black |
Mounting | tool-less, snapping on the front of the rack mount enclosures (TML-19/1HE-8-M-A) |
Dimensions | 19", 1U, depth 115mm |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Lieferzeit | 5-10 working days |
---|---|
Hersteller | tde |
Systeme | tML® |
Kategorie | tML® - Modulträger 1HE + Zubehör |
Medienobjekte |
We found other products you might like!