tML® - Cube for up to four FO or TP Modules
Lieferzeit
5-10 working days
*Listprice
€174.61
Excl. 19% VAT
Article ID
TML-CUBE
The Cube is a housing that is fixed in the raised floor. It is for the equip of up to 4 x tML® - modules with high packing density. The modules are mounted on a carrier plate extendable.
Housing | Galvanized steel sheet |
Equip | Up to 4 modules, i.e. up to 24 RJ45-Ports or 288 fibres with MPO 72-Fibre technology. The combination of different modules is possible. |
Strain Relief | At the module carrier plate with cable ties or Velcro straps. FO fan outs can be fixed outside of the Cube. |
Attachment | Attach to the stands of the raised floor with 2x mounting brackets. |
Dimensions | 112 x 90 x 185 mm (W x H x D) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Write Your Own Review
We found other products you might like!