tML® - DIN Rail Mounting kit for up to 2 FO or TP Modules with adjustable angle

Lieferzeit
5-10 working days
*Listprice €52.44
Excl. 19% VAT
Article ID
TML-HU-AD-W

tML® - DIN rail adapter is for the attachment of up to two tML® - modules conceives.

All existing tML® - FO or TP modules can be installed. Up to two equal or also different modules can be fastened on an adapter with in each case two screws. The modules are then adjustable in three different angles. The attachment at the DIN rail takes place via simple in-clicked.

Material galvanized steel sheet
Size Straight: 10.7 cm x 1.4 cm
1. Angle stage: 10.7 x 1,3 x 3.1 cm
2. Angle stage: 10.7 x 1.1 x 4.5 cm
Max. Angle ca. 30°
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
More Information
Lieferzeit 5-10 working days
Systeme tML®
Kategorie tML® - Hutschienendapter
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account