We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® - FO Breakout Module 5HP MPO/MTP® with Pins/4x LC Duplex 50/125µ OM4 40GbE
The tML® Breakout Module 5HP MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules).
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.
Entry | 1 x MPO/MTP® Male Adapter (magenta) front |
Exit | 4 x LC Duplex Adapter (magenta) front |
Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing 5HP, stainless steel
Box | Galvanized steel sheet |
Front Panel | Stainless steel |
LC Duplex Adapter Zirconia Straight Split without Flange, magenta
Type | LC Duplex |
Application | Multimode OM4 |
Design | One-Piece without flange |
Connector style | SC simplex |
Color | Magenta |
Material | Plastic |
Sleeve | Zirkonia Staight Split |
Shutter | -- |
Manufacturer | tde |
FO LC Simplex Connector tde class B for 50/125µ OM4 fiber
Connector Type | LC Unibody Simplex |
Housing | Plastic, Magenta |
Ferrule | Zirkonia Staight Split, Spring-loaded Axially |
Ferrule Hole | 126 µ |
Mating Cycles | 1.000 |
Operating Temperature | -40°C up to +75°C |
Strain Relief to | 100 N |
Manufacturer | tde |
Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
---|---|---|---|---|---|
50/125µ OM4 | LC | 850 / 1300 nm | ≤ 0.07 dB | 0.15 dB | 35 dB |
MPO/MTP® Adapter without Flange, Type A, magenta
Type | MPO/MTP® |
Application | Multimode OM4 |
Design | without Flange |
Connector style | SC Simplex |
Key Orientation | Type A, Key up/down |
Color | Magenta |
Material | Plastic |
Sleeve | -- |
Shutter | -- |
Standards | IEC 61754-7 TIA 604-5 |
Manufacturer | US Conec |
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM4 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
Type | MPO/MTP® Male Push Pull Locking with Elite Pins (magenta) |
Ferrule | 12 Fiber MM Elite® ferrule, PPS |
Boot colour | Black |
Manufacturer | tde/US Conec |
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
---|---|---|---|---|---|
50/125µ OM4
|
MPO/MTP®
|
850 /1300 nm |
≤ 0.12 dB
|
0.25 dB
|
35 dB
|
Corning FO ClearCurve® 50/125µ OM4 multimode fiber
Type | Corning ClearCurve® 50/125µ OM4 multimode fiber |
Optimized Data Rate over Distance | 40/100 Gb over 170 m* 10 Gb/s over 550 m 1 Gb/s over 1100 m |
Standard Compliance | ISO/IEC 11801: type OM4 fiber** IEC 60793-2-10: type A1a.3 fiber** TIA/EIA: 492AAAD ITU: ITU G651.1 |
* | Distances specified in the 40G/100G per IEEE 802.3ba standard are 150m on OM4 and 100m on OM3; Corning fibers are manufactured to tighter dispersion specifications and thereby support the extended distances shown in the table (assuming cable attenuation ≤3.0 dB/km and same 1.0 dB of connector loss for OM3 that the standard requires for OM4) |
** | Assumes IEC draft standard is harmonized with 492AAAD which was approved by TIA |
Bandwidth | High Performance EMB* (MHz.km): 4700 at 850 nm only Legacy Performance EMB** (MHz.km): 3500 at 850 nm / 500 at 1300 nm |
Attenuation | At 850 nm max. ≤ 2.3 dB/km At 1300 nm max. ≤ 0.6 dB/km |
Macrobend Loss | Mandrel Radius (mm): 37.2 / 15 / 7.5 Number of Turns: 100 / 2 / 2 Induced Attenuation (dB) at 850 nm: ≤ 0.05 / ≤ 0.1 / 0.2 Induced Attenuation (dB) at 1300 nm: ≤ 0.15 / ≤ 0.3 / ≤ 0.5 |
Numerical Aperture | 0.200 ± 0.015 |
* | Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems (up to 10Gb/s) |
** | OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s) |
Core Diameter | 50.0 ± 2.5 µm |
Cladding Diameter | 125.0 ± 1.0 µm |
Core-Clad Concentricity | ≤ 1.5 µm |
Cladding Non-Circularity | ≤ 1.0% |
Core Non-Circularity | ≤ 5.0% |
Coating Diameter | 242 ± 5 µm |
Coating-Cladding Concentricity | < 12 µm |
Enviromental Test | Test Condition | Induced Attenuation 850 nm & 1300 nm (dB/km) |
---|---|---|
Temperature Dependence | -60°C to +85°C | ≤ 0.10 |
Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.10 |
Water Immersion | 23°C ± 2°C | ≤ 0.20 |
Heat Aging | 85°C ± 2°C | ≤ 0.20 |
Damp Heat | 85°C at 85% RH | ≤ 0.20 |
Operating Temperature Range | -60°C to +85°C |
Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). |
Length | Fiber lengths available up to 17.6 km/spool. |
Refractive Index Difference | 1% |
Effective Group Index of Refraction | 850 nm: 1.480 1300 nm: 1.479 |
Fatigue Resistance Parameter (nd) | 20 |
Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) |
Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km) |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® Breakout - LWL Module MPO/MTP® 5TE |
Mediaobjects | |
Connector type (side 1) | LC Duplex, LC Simplex, MPO/MTP®, MPO/MTP® Male |
Connector type (side 2) | MPO/MTP® Male |
Fiber type | 50/125 µm OM4 |
Type | LC, MPO |
Adapter color | Magenta |
Front plate | Edelstahl |
For sub rack | 3HE |