We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® - FO Module 5HP MPO/MTP® with Pins/6x LC Duplex 62,5/125µ OM1
The tML® - FO Module 5HP MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules).
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.
Entry | 1 x MPO/MTP® Male Adapter (beige) back |
Exit | 6 x LC Duplex Adapter (beige) front |
Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing 5HP, stainless steel
Box | Galvanized steel sheet |
Front Panel | Stainless steel |
MPO/MTP® Adapter without Flange, Type A, beige
Type | MPO/MTP® |
Application | Multimode OM1/OM2 |
Design | without Flange |
Connector style | SC Simplex |
Key Orientation | Type A, Key up/down |
Color | Beige |
Material | Plastic |
Sleeve | -- |
Shutter | -- |
Standards | IEC 61754-7 TIA 604-5 |
Manufacturer | US Conec |
LC Duplex Adapter Zirconia Straight Split without Flange, beige
Type | LC Duplex |
Application | Multimode |
Design | One-Piece without flange |
Connector style | SC Simplex |
Color | Beige |
Material | Plastic |
Sleeve | Zirconia Straight Split |
Shutter | - |
Manufacturer | tde |
FO Connector MPO/MTP® with pins tde class C for 50/125µ OM2 or 62,5/125µ OM1 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
Type | MPO/MTP® Male Push Pull Locking with Elite Pins (beige) |
Ferrule | 12 Fiber MM Elite® ferrule, PPS |
Boot colour | Black |
Temperature range | -40°C to +75°C |
Manufacturer | tde/US Conec |
Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
---|---|---|---|---|---|
50/125µ OM2 |
MPO/MTP® |
850 nm |
≤ 0.25 dB |
0.45 dB | 20 dB |
62.5/125µ OM1 |
MPO/MTP® |
850 nm |
≤ 0.25 dB |
0.45 dB |
FO LC Simplex Connector tde class C for 50 or 62,5/125µ fiber
Connector Type | LC Unibody Simplex |
Housing | Plastic, Beige |
Ferrule | Zirkonia Staight Split, Spring-loaded Axially |
Ferrule Hole | 126 µ |
Mating Cycles | 1.000 |
Operating Temperature | -40°C up to +75°C |
Strain Relief to | 100 N |
Manufacturer | tde |
Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
---|---|---|---|---|---|
50/125µ OM2 | LC | 850 nm | ≤ 0.25 dB | 0.45 dB | 30 dB |
62.5/125µ OM1 | LC | 850 nm | ≤ 0.25 dB | 0.45 dB |
Corning FO 62,5/125µ OM1 multimode fiber
Type | Corning 62.5/125µ OM1 multimode fiber |
Manufacturer | Corning |
Bandwidth |
160/200 at 850 nm / 500 at 1300 nm |
Attenuation | At 850 nm max. ≤ 3.0 dB/km At 1300 nm max. ≤ 0.7 dB/km |
Numerical Aperture | 0.275 ± 0.015 |
Core Diameter | 62.5 ± 3.0 µm |
Cladding Diameter | 125.0 ± 2.0 µm |
Core-Clad Concentricity | ≤ 3.0 µm |
Cladding Non-Circularity | < 2.0% |
Core Non-Circularity | ≤ 5.0% |
Coating Diameter | 245 ± 5 µm |
Coating-Cladding Concentricity | < 12 µm |
Enviromental Test | Test Condition | Induced Attenuation 850 nm and 1300 nm (dB/km) |
---|---|---|
Temperature Dependence | -60°C to +85°C | ≤ 0.20 |
Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.20 |
Operating Temperature Range | -60°C to +85°C |
Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). |
Length | Fiber lengths available up to 17.6 km/spool. |
Refractive Index Difference | 2% |
Effective Group Index of Refraction | 850 nm: 1.496 1300 nm: 1.491 |
Fatigue Resistance Parameter (nd) | 20 |
Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) |
Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1332 nm ≤ λ0 ≤ 1354 nm Zero Dispersion Slope (S0): ≤ 0.097 ps/(nm²*km) |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® Standard - FO Modules MPO/MTP® 5HP |
Mediaobjects | |
Connector type (side 1) | LC Duplex, LC Simplex, MPO/MTP®, MPO/MTP® Male |
Fiber type | 50/125 µm OM2, 62,5/125 µm OM1 |
Type | LC, MPO |
Adapter color | Beige |
Front plate | Edelstahl |
For sub rack | 3HE |