We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - FO partial front plate 5HP with 6x MPO Type A (Key Up/Down) OM3 aqua for the Rack Mount Enclosure 3U black
Article ID
TML-T06MP-TKS
The tML® - FO partial front panel MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 3U.
Pre-mounted | 6 x MPO/MTP® Adapter (aqua) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 3U black
Front Panel | Black |
MPO/MTP® Adapter without Flange, Type A, aqua
Type | MPO/MTP® |
Application | Multimode OM3 |
Design | without Flange |
Connector style | SC Simplex |
Key Orientation | Type A, Key up/down |
Color | Aqua |
Material | Plastic |
Sleeve | -- |
Shutter | -- |
Standards | IEC 61754-7 TIA 604-5 |
Manufacturer | US Conec |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - partial front panels 5HP |
Mediaobjects | |
Connector type (side 1) | MPO/MTP® |
Fiber type | 50/125 µm OM3 |
Type | MPO |
Adapter color | Aqua |
Front plate | Edelstahl |
For sub rack | 3HE |
We found other products you might like!