tML® - HD FO partial front panel with 12x LC Duplex OM4 magenta for Rack Mount Enclosure 1U

Lieferzeit
5-10 working days
*Listprice €96.40
Excl. 19% VAT
Article ID
TML-M12LCDK-VI

The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules). The tML® HD partial front panel can be used only in combination with the tML® HD patch cord.

Pre-mounted 12 x LC Duplex adapter (magenta)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - partial front panel for 1U

Front Panel Stainless steel
Dimensions 108 x 20 mm

LC Quad Adapter Zirconia Straight Split with Flange, magenta

Type LC Quad
Application Multimode OM4
Design with flange
Footprint SC Duplex
Color Magenta
Material Plastic
Sleeve Zirkonia Staight Split
Shutter --
Manufacturer tde


More Information
Lieferzeit 5-10 working days
Systeme tML®
Kategorie tML® - LWL Teilfrontplatten
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Fiber type 50/125 µm OM4
For sub rack 1HE
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account
We found other products you might like!