tML® - HD FO partial front panel with 12x LC Duplex OM4 magenta for Rack Mount Enclosure 3U black

Lieferzeit
5-10 working days
*Listprice €120.84
Excl. 19% VAT
Article ID
TML-T12LCDK-VIS

The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules). The tML® HD partial front panel can be used only in conjunction with the tML® HD patch cord.

Pre-mounted 12 x LC Duplex adapter (magenta)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - partial front panel for 3U black

Front Panel Black

LC Quad Adapter Zirconia Straight Split with Flange, magenta

Type LC Quad
Application Multimode OM4
Design with flange
Footprint SC Duplex
Color Magenta
Material Plastic
Sleeve Zirkonia Staight Split
Shutter --
Manufacturer tde


More Information
Lieferzeit 5-10 working days
Systeme tML®
Kategorie tML® - LWL Teilfrontplatten 5TE
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Connector type (side 1) LC Quad
Fiber type 50/125 µm OM4
For sub rack 3HE
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account