We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - HD FO partial front panel with 12x LC Duplex OM4 magenta for Rack Mount Enclosure 3U black
Article ID
TML-T12LCDK-VIS
The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules). The tML® HD partial front panel can be used only in conjunction with the tML® HD patch cord.
Pre-mounted | 12 x LC Duplex adapter (magenta) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 3U black
Front Panel | Black |
LC Quad Adapter Zirconia Straight Split with Flange, magenta
Type | LC Quad |
Application | Multimode OM4 |
Design | with flange |
Footprint | SC Duplex |
Color | Magenta |
Material | Plastic |
Sleeve | Zirkonia Staight Split |
Shutter | -- |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - partial front panels 5HP |
Mediaobjects | |
Connector type (side 1) | LC Quad |
Fiber type | 50/125 µm OM4 |
Type | LC |
Adapter color | Magenta |
Front plate | Edelstahl |
For sub rack | 3HE |