We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - HD FO partial front panel with 12x LC Duplex w. shutter OM5 limegreen for Rack Mount Enclosure 1U
Article ID
TML-M12LCDS-LG
The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules). The tML® HD partial front panel can be used only in combination with the tML®HD patch cord. A special cleaning tool is required to clean the adapters with shutter.
Pre-mounted | 12 x LC Duplex adapter (limegreen) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
Front Panel | Stainless steel |
Dimensions | 108 x 20 mm |
LC Duplex Adapter Zirconia Straight Split without Flange with self-closing shutter, limegreen
When the connector is inserted into the adapter it compress the springs, opening the internal shutter. The internal shutter opens, and due to the special design of the shutter, it will not touch the ferrule end face. As the connector is removed from the adapter, the shutter spring automatically returns the internal shutter to the closed position.
Type | LC Duplex |
Application | Multimode OM5 |
Design | One-Piece without flange |
Connector style | SC simplex |
Color | Limegreen |
Housing material | Plastic |
Sleeve | Zirkonia Staight Split |
Self-closing shutter material | Metal |
Self-closing shutter protection | Dust an laser light |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - partial front panels |
Mediaobjects | |
Connector type (side 1) | LC Duplex |
Fiber type | 50/125 µm OM5 |
Type | LC |
Adapter color | Lime green |
Front plate | Edelstahl |
For sub rack | 1HE |
We found other products you might like!