tML® - HD FO partial front panel with 12x LC Duplex w. shutter OM5 limegreen for Rack Mount Enclosure 3U

Lieferzeit
5-10 working days
*Listprice €148.65
Excl. 19% VAT
Article ID
TML-T12LCDS-LG

The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules). The tML® HD partial front panel can be used only in conjunction with the tML® HD patch cord.

Pre-mounted 12 x LC Duplex adapter (limegreen)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - partial front panel for 3U

Front Panel Stainless steel

LC Quad Adapter Zirconia Straight Split with Flange and self-closing shutter, limegreen

Type LC Quad
Application Multimode OM5
Design with flange
Footprint SC Duplex
Color Limegreen
Material Plastic
Sleeve Zirkonia Staight Split
Shutter Metall
Manufacturer tde


More Information
Lieferzeit 5-10 working days
Systeme tML®
Kategorie tML® - LWL Teilfrontplatten 5TE
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Connector type (side 1) LC Duplex
Fiber type 50/125 µm OM5
For sub rack 3HE
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account