We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Module Blind Plate for Rack Mount Enclosure 19''/1U extendable for 8x Modules
Article ID
TML-M-BLIND-A
The tML® - Module Blind Plate is intended for the cover of unused slots in the tML® - Rack Mount Enclosure 1U extendable (for 6 x Modules).
Material | Stainless steel |
Dimensions | 10.7 x 2 cm (WxH) |
Mounting method | toolless through snap in |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - Rack Mount Enclosures 1U + Accessories |
Mediaobjects | |
Material | Edelstahl |
We found other products you might like!