tML® - partial front panel with 6x LC Duplex OM2 beige for Rack Mount Enclosure 1U

Lieferzeit
5-10 working days
*Listprice €46.79
Excl. 19% VAT
Article ID
TML-M06LCDKH-BG

The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).

Pre-mounted 6 x LC Duplex adapter (beige)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - partial front panel for 1U

Front Panel Stainless steel
Dimensions 108 x 20 mm

LC Duplex Adapter Zirconia Straight Split without Flange, beige

Type LC Duplex
Application Multimode
Design One-Piece without flange
Connector style SC Simplex
Color Beige
Material Plastic
Sleeve Zirconia Straight Split
Shutter -
Manufacturer tde
More Information
Lieferzeit 5-10 working days
Systeme tML®
Kategorie tML® - LWL Teilfrontplatten
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Fiber type 50/125 µm OM2
Type LC
For sub rack 1HE
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account
We found other products you might like!