We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - partial front panel with 6x LC Duplex OM2 beige for Rack Mount Enclosure 1U
Article ID
TML-M06LCDKH-BG
The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).
Pre-mounted | 6 x LC Duplex adapter (beige) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
Front Panel | Stainless steel |
Dimensions | 108 x 20 mm |
LC Duplex Adapter Zirconia Straight Split without Flange, beige
Type | LC Duplex |
Application | Multimode |
Design | One-Piece without flange |
Connector style | SC Simplex |
Color | Beige |
Material | Plastic |
Sleeve | Zirconia Straight Split |
Shutter | - |
Manufacturer | tde |
Lieferzeit | 5-10 working days |
---|---|
Hersteller | tde |
Systeme | tML® |
Kategorie | tML® - LWL Teilfrontplatten |
Medienobjekte | |
Connector type (side 1) | LC Duplex |
Fiber type | 50/125 µm OM2 |
Type | LC |
Adapter color | Beige |
Front plate | Edelstahl |
For sub rack | 1HE |
We found other products you might like!