tde

tML® - partial front panel with 6x LC Duplex OM2 beige for Rack Mount Enclosure 3U black

Article ID
TML-T06LCDKH-BGS
Excl. 19% VAT
Delivery time
5-10 working days

The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules).

Pre-mounted 6 x LC Duplex adapter (beige)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - partial front panel for 3U black

Front Panel Black

LC Duplex Adapter Zirconia Straight Split without Flange, beige

Type LC Duplex
Application Multimode
Design One-Piece without flange
Connector style SC Simplex
Color Beige
Material Plastic
Sleeve Zirconia Straight Split
Shutter -
Manufacturer tde

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tML® - tde Modular Link
Category tML® - partial front panels 5HP
Mediaobjects
Connector type (side 1) LC Duplex
Fiber type 50/125 µm OM2
Type LC
Adapter color Beige
Front plate Edelstahl
For sub rack 3HE
We found other products you might like!