We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Rack Mount Enclosures 19''/1U for 8 x modules
Article ID
TML-19/1HE-8-M-2
The Rack Mount Enclosure 19"/1U is for the equip of up to 8 x tML® - modules 1/2U with high component density.
Box | Stainless steel powdercoated |
Color | black |
Inscription | numbering in the silk-screen printing |
Equip | up to 8 modules, i.e. up to 48 RJ45-Ports or 2304 fibers with MPO/MTP® 24 fiber technology. The combination of different modules is possible. |
Module mounting | On the front by screwing |
Cable entry | Integrated on the back |
Strain Relief | Via the integrated cable entry with cable ties or Velcro straps |
Dimensions | 19", 1U, depth 285mm |
Patch cable management | optional via separate front cover (to be ordered separately) |
Package Contents | 19" mounting kit |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Lieferzeit | 5-10 working days |
---|---|
Hersteller | tde |
Systeme | tML® |
Kategorie | tML® - Modulträger 1HE + Zubehör |
Medienobjekte |
We found other products you might like!