We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Rack Mount Enclosures 19''/1U with drawer pull-out aluminum frontplate for 6 x modules
Article ID
TML-19/1HE-6-M-A
The Rack Mount Enclosure 19“/1U with drawer pull-out is for the equip of up to 6 x tML® - modules with high component density.
Box | Aluminum |
Frontplate | Aluminum |
Inscription | numbering in the silk-screen printing |
Equip | up to 6 modules, i.e. up to 36 RJ45-Ports or 1728 fibers with MPO/MTP® technology. The combination of different modules is possible. Mounting of the modules using Snap In. |
Strain Relief | optionally over break out cable entries for cable straps |
Cable entry | variable over up to three cable entries (cable entries and blind plates are separately to order) |
Dimensions | 19“, 1U, depth 30cm (without cable entry) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - Rack Mount Enclosures 1U + Accessories |
Mediaobjects | |
Front plate | Edelstahl |
We found other products you might like!