tML® - Rack Mount Enclosures 19''/1U with drawer pull-out for 8 x modules

Lieferzeit
5-10 working days
*Listprice €239.71
Excl. 19% VAT
Article ID
TML-19/1HE-8-M-A

The Rack Mount Enclosure 19“/1U with drawer pull-out is for the equip of up to 8 x tML® - modules 1/2U with high component density.

Box Stainless steel powdercoated
Color black
Inscription numbering in the silk-screen printing
Equip up to 8 modules, i.e. up to 48 RJ45-Ports or 2304 fibers with MPO/MTP® 24 fiber technology. The combination of different modules is possible.
Module mounting With the drawer pulled out, snap-in (tool-less). 
Cable entry Integrated on the back
Strain Relief Via the integrated cable entry with cable ties or Velcro straps
Dimensions 19", 1U, depth 285mm
Patch cable management optional via separate front cover (to be ordered separately)
Package Contents 19" mounting kit
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
More Information
Lieferzeit 5-10 working days
Systeme tML®
Kategorie tML® - Modulträger 1HE + Zubehör
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account