tML® - RJ45 DC 6fold Module Cat.6A ISO/IEC for Rack Mount Enclosure 1U extendable

Lieferzeit
5-10 working days
*Listprice €117.48
Excl. 19% VAT
Article ID
TML-RJ45DCX6-A8
tML® - RJ45 DC 6fold Module Cat.6A ISO/IEC for Rack Mount Enclosure 1U extendable

tBL® - RJ45 DC-Module Cat.6A ISO/IEC w/o termination block

Mechanical properties
Type RJ45 Jack shielded
Connector standard IEC 60603-7-5-1
Installation dimension 19.3 x 14.7 mm
Mating force ≤30 N
Mating cycles (RJ45 side) ≥750
Mating cycles (opposite side) ≥100
Housing material nickel-plated die-cast zinc
Insulation components material PC aqua
Gold plating in contact area 30 µ"
Contacting AWG 27-22
Cable diameter 5-10 mm
Environmental requirements
Connection class IP20
Temperature range -40°C to +70°C
Electrical properties
Contact resistance ≤20 mΩ

Insulation resistance between contacts

≥500 MΩ

Dielectric withstanding voltage contact – contact

≥1000 V DC/AC

Dielectric withstanding voltage contact – screen

≥1500 V DC/AC

Current-carrying capacity at 50°C

1.25 A

PoE+ per IEEE 802.3at

PoE+
Transmission characteristics
10 GbE supported
Cat.6A ISO/IEC 11801 AM1 and AMD2, Link length: >1 m
More Information
Lieferzeit 5-10 working days
Systeme tML®
Kategorie tML® - TP Trunkkabel
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Performance Cat.6A
For sub rack 1HE
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account